GE Company Motor K255

Description
MOTOR, FRAME 56C, KEYED 1-7/8INCH SHAFT , 3/4 HP, 1725 RPM, 3.3-3.0/1.5 AMP, 3 PHASE, 208-230/460 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, FRAME 56C, KEYED 1-7/8INCH SHAFT , 3/4 HP, 1725 RPM, 3.3-3.0/1.5 AMP, 3 PHASE, 208-230/460 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 44639479 - Radwell International
Willingboro, NJ, United States
MOTOR, FRAME 56C, KEYED 1-7/8INCH SHAFT , 3/4 HP, 1725 RPM, 3.3-3.0/1.5 AMP, 3 PHASE, 208-230/460 VAC. FREE 2 YEAR RADWELL WARRANTY

MOTOR, FRAME 56C, KEYED 1-7/8INCH SHAFT , 3/4 HP, 1725 RPM, 3.3-3.0/1.5 AMP, 3 PHASE, 208-230/460 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 44639479
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-298K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PGM.WH50BL-25-24180C Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0268 HP
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details