Nidec Corporation Motor KH42KM2-961

Description
STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, 2.3OHM. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, 2.3OHM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 135966387 - Radwell International
Willingboro, NJ, United States
STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, 2.3OHM. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, 2.3OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 135966387
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1228...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details