UNIVERSAL Electric Corporation Motor JA1C634DV

Description
MOTOR, 115V, 3000RPM, 60HZ, .46AMPS, 1/125HP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 115V, 3000RPM, 60HZ, .46AMPS, 1/125HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 101601759 - Radwell International
Willingboro, NJ, United States
MOTOR, 115V, 3000RPM, 60HZ, .46AMPS, 1/125HP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 115V, 3000RPM, 60HZ, .46AMPS, 1/125HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 101601759
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
435 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Skin Massager Gear Motor - PGM.20 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0027 HP
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details