Regal Rexnord Corporation Motor D1056

Description
FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 91214573 - Radwell International
Willingboro, NJ, United States
FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 208-230 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor - 91214545 - Radwell International
Willingboro, NJ, United States
MOTOR, 0.5 HP, 208-230 VAC, 4.3 AMP, 1075 RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 0.5 HP, 208-230 VAC, 4.3 AMP, 1075 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 91214573
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 4540833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.2 In-lbs (2.59 kg-cm)
View Details