ABB AB Motor IDVSNM3538

Description
MASTER INVERTER DRIVE, 3 PHASE, 1765 RPM, 230/460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MASTER INVERTER DRIVE, 3 PHASE, 1765 RPM, 230/460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64296234 - Radwell International
Willingboro, NJ, United States
MASTER INVERTER DRIVE, 3 PHASE, 1765 RPM, 230/460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

MASTER INVERTER DRIVE, 3 PHASE, 1765 RPM, 230/460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64296234
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-019 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details