ABB AB Motor CSSEWDM3555T

Description
DISCONTINUED BY MANUFACTURER, MOTOR, STAINLESS STEEL, 2 HP, 5.4 AMP, 3500 RPM, 3 PH, 230-460 V, 60 HZ, FRAME 145TC, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, STAINLESS STEEL, 2 HP, 5.4 AMP, 3500 RPM, 3 PH, 230-460 V, 60 HZ, FRAME 145TC, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64244008 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, STAINLESS STEEL, 2 HP, 5.4 AMP, 3500 RPM, 3 PH, 230-460 V, 60 HZ, FRAME 145TC, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, STAINLESS STEEL, 2 HP, 5.4 AMP, 3500 RPM, 3 PH, 230-460 V, 60 HZ, FRAME 145TC, TEFC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64244008
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 420669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.6 In-lbs (3 kg-cm)
View Details
67 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details