Regal Rexnord Corporation Motor E716

Description
DISCONTINUED BY MANUFACTURER, GP MOTOR, 145T FRAME/ODP ENCL, RIGID MOUNT, REVERSIBLE ROTATION, CONTINUOUS DUTY, HORIZONTAL ORIENTATION, 1.5 HP, 1800 RPM, 3 PHASE/4 POLES, 208-230/460 VAC RATED, 60 HZ, 4.4/2.2 AMP RATED, 19.5 LOCKED ROTOR CURRENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GP MOTOR, 145T FRAME/ODP ENCL, RIGID MOUNT, REVERSIBLE ROTATION, CONTINUOUS DUTY, HORIZONTAL ORIENTATION, 1.5 HP, 1800 RPM, 3 PHASE/4 POLES, 208-230/460 VAC RATED, 60 HZ, 4.4/2.2 AMP RATED, 19.5 LOCKED ROTOR CURRENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57198137 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, GP MOTOR, 145T FRAME/ODP ENCL, RIGID MOUNT, REVERSIBLE ROTATION, CONTINUOUS DUTY, HORIZONTAL ORIENTATION, 1.5 HP, 1800 RPM, 3 PHASE/4 POLES, 208-230/460 VAC RATED, 60 HZ, 4.4/2.2 AMP RATED, 19.5 LOCKED ROTOR CURRENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GP MOTOR, 145T FRAME/ODP ENCL, RIGID MOUNT, REVERSIBLE ROTATION, CONTINUOUS DUTY, HORIZONTAL ORIENTATION, 1.5 HP, 1800 RPM, 3 PHASE/4 POLES, 208-230/460 VAC RATED, 60 HZ, 4.4/2.2 AMP RATED, 19.5 LOCKED ROTOR CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57198137
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
Aluminum Alloy Gear Motor with Triple Bearing Support - YHD-G4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Shaft Speed 10 to 300 rpm
Environmental Features Dust-proof; Drip-proof
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details