ABB AB Motor EM3660T

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 182T, ENCLOSURE TEFC, VOLTAGE 230/460VAC, AMPS 3.8, 60HZ, 3460RPM, 3HP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 182T, ENCLOSURE TEFC, VOLTAGE 230/460VAC, AMPS 3.8, 60HZ, 3460RPM, 3HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64259739 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 182T, ENCLOSURE TEFC, VOLTAGE 230/460VAC, AMPS 3.8, 60HZ, 3460RPM, 3HP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 182T, ENCLOSURE TEFC, VOLTAGE 230/460VAC, AMPS 3.8, 60HZ, 3460RPM, 3HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64259739
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 50:1 6 volts - L12-100-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 420621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
View Details
211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details