Nidec Corporation Gear Motor F8429803

Description
GEAR MOTOR, 230V, 50-60HZ, .26/.21AMPS,. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 230V, 50-60HZ, .26/.21AMPS,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 226132300 - Radwell International
Willingboro, NJ, United States
Gear Motor
226132300
Gear Motor 226132300
GEAR MOTOR, 230V, 50-60HZ, .26/.21AMPS,. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 230V, 50-60HZ, .26/.21AMPS,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 226132300
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details