ABB AB Motor EM3581T

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 143T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 85.5, 230/460VAC, 50/60HZ, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 143T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 85.5, 230/460VAC, 50/60HZ, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64259579 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 143T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 85.5, 230/460VAC, 50/60HZ, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, HP 1, RPM 1800, NEMA FRAME 143T, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 85.5, 230/460VAC, 50/60HZ, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64259579
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
Planetary Gear Motor - YHD-55PGM6340 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PGM.P042 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0791 HP
View Details