Regal Rexnord Corporation Motor D721

Description
DIRECT DRIVE BLOWER MOTOR, 115 VAC, 1/4-1/5-1/6 HP, 1075 RPM, 3 SPEED, 48 FRAME, 1 PHASE, 1/2 INCH DIAMETER SHAFT, THERMALLY PROTECTED, STUD MOUNT, STEEL MATERIAL, OPEN VENTILATION. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECT DRIVE BLOWER MOTOR, 115 VAC, 1/4-1/5-1/6 HP, 1075 RPM, 3 SPEED, 48 FRAME, 1 PHASE, 1/2 INCH DIAMETER SHAFT, THERMALLY PROTECTED, STUD MOUNT, STEEL MATERIAL, OPEN VENTILATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57168792 - Radwell International
Willingboro, NJ, United States
DIRECT DRIVE BLOWER MOTOR, 115 VAC, 1/4-1/5-1/6 HP, 1075 RPM, 3 SPEED, 48 FRAME, 1 PHASE, 1/2 INCH DIAMETER SHAFT, THERMALLY PROTECTED, STUD MOUNT, STEEL MATERIAL, OPEN VENTILATION. FREE 2 YEAR RADWELL WARRANTY

DIRECT DRIVE BLOWER MOTOR, 115 VAC, 1/4-1/5-1/6 HP, 1075 RPM, 3 SPEED, 48 FRAME, 1 PHASE, 1/2 INCH DIAMETER SHAFT, THERMALLY PROTECTED, STUD MOUNT, STEEL MATERIAL, OPEN VENTILATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57168792
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details