United Technologies Corporation Motor HD52AZ001

Description
MOTOR, 208-230/460V, 3PH, 1140RPM, SUGGESTED REPLACEMENT FOR HD52AK001. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 208-230/460V, 3PH, 1140RPM, SUGGESTED REPLACEMENT FOR HD52AK001. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 140946516 - Radwell International
Willingboro, NJ, United States
MOTOR, 208-230/460V, 3PH, 1140RPM, SUGGESTED REPLACEMENT FOR HD52AK001. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 208-230/460V, 3PH, 1140RPM, SUGGESTED REPLACEMENT FOR HD52AK001. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 140946516
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details