ABB AB Motor EM3615T

Description
MOTOR, M SERIES, 6.7 AMPS, 230/460 VAC, 60 HZ, 1750 RPM, 5 HP, 184T FRAME, FOOT MOUNTED, THREE PHASE, TOTALLY ENCLOSED, GENERAL PURPOSE MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, M SERIES, 6.7 AMPS, 230/460 VAC, 60 HZ, 1750 RPM, 5 HP, 184T FRAME, FOOT MOUNTED, THREE PHASE, TOTALLY ENCLOSED, GENERAL PURPOSE MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64259704 - Radwell International
Willingboro, NJ, United States
MOTOR, M SERIES, 6.7 AMPS, 230/460 VAC, 60 HZ, 1750 RPM, 5 HP, 184T FRAME, FOOT MOUNTED, THREE PHASE, TOTALLY ENCLOSED, GENERAL PURPOSE MOTOR. FREE 2 YEAR RADWELL WARRANTY

MOTOR, M SERIES, 6.7 AMPS, 230/460 VAC, 60 HZ, 1750 RPM, 5 HP, 184T FRAME, FOOT MOUNTED, THREE PHASE, TOTALLY ENCLOSED, GENERAL PURPOSE MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64259704
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
200W Gear Motor for Coffee Grinder Machine - YHD-E5345 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 220.0 VDC
Output Power 0.2680 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details