Regal Rexnord Corporation Motor E190

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 50/60 HERTZ, 1.5/2.0 HORSEPOWER, 1435/1725 RPM, 208-230/460 VOLTS, 7.4/3.7 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 50/60 HERTZ, 1.5/2.0 HORSEPOWER, 1435/1725 RPM, 208-230/460 VOLTS, 7.4/3.7 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 44177856 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 50/60 HERTZ, 1.5/2.0 HORSEPOWER, 1435/1725 RPM, 208-230/460 VOLTS, 7.4/3.7 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 3 PHASE, 50/60 HERTZ, 1.5/2.0 HORSEPOWER, 1435/1725 RPM, 208-230/460 VOLTS, 7.4/3.7 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 44177856
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 2389822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0250 kg-cm)
View Details
53 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details