ABB AB Motor CWDM3543

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 3/4, RPM 1200, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 1.4. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 3/4, RPM 1200, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 1.4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64271322 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 3/4, RPM 1200, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 1.4. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 3/4, RPM 1200, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 208-230/460, AMPS 1.4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64271322
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA20AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Electric Garage Door Gear Motor - PGM.W072 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1474 HP
Gear Type Worm
View Details