Altra Industrial Motion Motor HUTF-5/8-B

Description
MOTOR, 1725RPM, 1 HP, 3.7-3.4/1.7AMP, 208-230/460VAC, 60HZ, 3PH, 56C. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1725RPM, 1 HP, 3.7-3.4/1.7AMP, 208-230/460VAC, 60HZ, 3PH, 56C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 99898218 - Radwell International
Willingboro, NJ, United States
MOTOR, 1725RPM, 1 HP, 3.7-3.4/1.7AMP, 208-230/460VAC, 60HZ, 3PH, 56C. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1725RPM, 1 HP, 3.7-3.4/1.7AMP, 208-230/460VAC, 60HZ, 3PH, 56C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 99898218
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1116 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
 - PT.5230 DC gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 230.0 VDC
Output Power 0.1015 HP
Continuous Current 0.2500 amps
View Details