Regal Rexnord Corporation Motor D7907

Description
CONDENSER FAN MOTOR, 1/2 HP, 1075 RPM, 208/230 VOLTS, 48 FRAME, TEAO - D7907. FREE 2 YEAR RADWELL WARRANTY
Description
CONDENSER FAN MOTOR, 1/2 HP, 1075 RPM, 208/230 VOLTS, 48 FRAME, TEAO - D7907. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57192583 - Radwell International
Willingboro, NJ, United States
CONDENSER FAN MOTOR, 1/2 HP, 1075 RPM, 208/230 VOLTS, 48 FRAME, TEAO - D7907. FREE 2 YEAR RADWELL WARRANTY

CONDENSER FAN MOTOR, 1/2 HP, 1075 RPM, 208/230 VOLTS, 48 FRAME, TEAO - D7907. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57192583
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
SXP Gear Motor, 200V Batteryless - SXP01AW_-VL070-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details