ABB AB Motor CWDM3555

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 2 HORSE POWER, 3450 RPM, 3 PHASE, 60 HZ, 56 HCY FRAME, 3524 M, TEFC F1, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 2 HORSE POWER, 3450 RPM, 3 PHASE, 60 HZ, 56 HCY FRAME, 3524 M, TEFC F1, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64271371 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 2 HORSE POWER, 3450 RPM, 3 PHASE, 60 HZ, 56 HCY FRAME, 3524 M, TEFC F1, STEEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 2 HORSE POWER, 3450 RPM, 3 PHASE, 60 HZ, 56 HCY FRAME, 3524 M, TEFC F1, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64271371
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA20DW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Meat Grinder Gear Motor - PGM.174FP - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.5602 HP
View Details