Regal Rexnord Corporation Motor D1039

Description
MOTOR 115V, 60HZ, SLEEVE BEARING , 1/10HP, 1610RPM, 4.4I INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 115V, 60HZ, SLEEVE BEARING , 1/10HP, 1610RPM, 4.4I INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57176971 - Radwell International
Willingboro, NJ, United States
MOTOR 115V, 60HZ, SLEEVE BEARING , 1/10HP, 1610RPM, 4.4I INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

MOTOR 115V, 60HZ, SLEEVE BEARING , 1/10HP, 1610RPM, 4.4I INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57176971
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details