Brother International Corporation Motor GOB-B017A

Description
MOTOR INDUCTION 1-6HP 3:1RATIO 280V 1600RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR INDUCTION 1-6HP 3:1RATIO 280V 1600RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 48384315 - Radwell International
Willingboro, NJ, United States
MOTOR INDUCTION 1-6HP 3:1RATIO 280V 1600RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR INDUCTION 1-6HP 3:1RATIO 280V 1600RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 48384315
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

10Mm Planetary Gear Motor - YHD-M10-171K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0750 amps
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details