ABB AB Motor KBM3454

Description
MOTOR, 3 PHASE, 1725RPM, 0.25HP, 208-230/460VAC, 60HZ, 0.-/0.95-1AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 3 PHASE, 1725RPM, 0.25HP, 208-230/460VAC, 60HZ, 0.-/0.95-1AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64289467 - Radwell International
Willingboro, NJ, United States
MOTOR, 3 PHASE, 1725RPM, 0.25HP, 208-230/460VAC, 60HZ, 0.-/0.95-1AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 3 PHASE, 1725RPM, 0.25HP, 208-230/460VAC, 60HZ, 0.-/0.95-1AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor -  - Radwell International
Willingboro, NJ, United States
Motor
Motor
BALDOR RELIANCE Motors/GearBox/Clutc h KBM3454

BALDOR RELIANCE Motors/GearBox/Clutch KBM3454

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64289467
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details
SXA Gear Motor, 200V Batteryless - SXA08AW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Power Window Lift Motor - PGM.W558 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0188 HP
Gear Type Worm
View Details