Regal Rexnord Corporation Motor E116762.00

Description
E116762.00 3/4HP 1725RPM.56C.DP.230/4 60V.3PH.60HZ.CONT.40 C.1.25SF.RIGID C FACE.C6T17DK30 GENERAL PURPOSE.T-STAT. FREE 2 YEAR RADWELL WARRANTY
Description
E116762.00 3/4HP 1725RPM.56C.DP.230/4 60V.3PH.60HZ.CONT.40 C.1.25SF.RIGID C FACE.C6T17DK30 GENERAL PURPOSE.T-STAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 69204768 - Radwell International
Willingboro, NJ, United States
E116762.00 3/4HP 1725RPM.56C.DP.230/4 60V.3PH.60HZ.CONT.40 C.1.25SF.RIGID C FACE.C6T17DK30 GENERAL PURPOSE.T-STAT. FREE 2 YEAR RADWELL WARRANTY

E116762.00 3/4HP 1725RPM.56C.DP.230/460V.3PH.60HZ.CONT.40C.1.25SF.RIGID C FACE.C6T17DK30 GENERAL PURPOSE.T-STAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 69204768
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts - L12-30-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details