ABB AB Motor CWDM3613T

Description
MOTOR, 5HP, 3450RPM, 3PH, 60HZ, 184TC, 3630M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 5HP, 3450RPM, 3PH, 60HZ, 184TC, 3630M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64271463 - Radwell International
Willingboro, NJ, United States
MOTOR, 5HP, 3450RPM, 3PH, 60HZ, 184TC, 3630M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 5HP, 3450RPM, 3PH, 60HZ, 184TC, 3630M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64271463
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 19XX...20XP..., - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details