ABB AB Motor EM8005T

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 1750 RPM, 3 PHASE, 60 HZ, 145T, 0523M, TEFC, REPLACED BY ECP3587T. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 1750 RPM, 3 PHASE, 60 HZ, 145T, 0523M, TEFC, REPLACED BY ECP3587T. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 53810320 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 1750 RPM, 3 PHASE, 60 HZ, 145T, 0523M, TEFC, REPLACED BY ECP3587T. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 2 HP, 1750 RPM, 3 PHASE, 60 HZ, 145T, 0523M, TEFC, REPLACED BY ECP3587T. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 53810320
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-60V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.2 amps
View Details