1.5kW TVS Diode, 47V Unidir, Axial, 64.8V Clamp Product overview: 1N6287AG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47V, 64.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47V, 64.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6287AG can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, TVS DIODE, 1.5KW, 47V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO
TVS DIODE 40.2VWM 64.8VC AXIAL
TVS DIODE 40.2VWM 64.8VC AXIAL
| ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1N6287AG | 18697965 | 1N6287AG | 1N6287AG |
| Product Name | 47V 64.8V TVS Protection Diode | Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Bulk | DO-201; DO-201AD, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |