TVS DIODE 111VWM 179V AXIAL
TVS DIODE 111VWM 179V AXIAL
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 111V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 4878-1.5KE130ATB-ND | 226709414 |
| Product Name | TVS Diodes | Diode |
| Configuration | Single | |
| Package | Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 179 volts |