Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
ZENER DIODE, 6.2V, 4.84%, 0.5W, SILICON, DO-204AA. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 6.2V 500MW DO35
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 1N821A-ND | 217411307 | 1N821A |
| Product Name | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-35 (DO-204AH); DO-35 |