21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 12.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 12.8VWM 21.2VC 1.5KE
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6275A-E3/51-ND | 223673938 | 1N6275A-E3/51 |
| Product Name | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 21.2 volts | 21.2 volts |