Solid State, Inc. 12A Diode and Rectifier 1N1184A

Description
DIODE GEN PURP 12A DO4 Product overview: 1N1184A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1184A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 12A DO4 Product overview: 1N1184A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1184A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12A Diode and Rectifier - 280-1N1184A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A Diode and Rectifier
280-1N1184A
12A Diode and Rectifier 280-1N1184A
DIODE GEN PURP 12A DO4 Product overview: 1N1184A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1184A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 12A DO4 Product overview: 1N1184A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1184A can be used for catalog matching and distributor lookup.

Supplier's Site
Diode - 32264637 - Radwell International
Willingboro, NJ, United States
STANDARD DIODE, 40A, 100V, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.19V; DIODE MODULE CONFIGURATION:SINGLE ; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

STANDARD DIODE, 40A, 100V, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.19V; DIODE MODULE CONFIGURATION:SINGLE; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3920 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3920
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3920
STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Rectifiers General Purpose Diodes Diodes
Product Number 280-1N1184A 32264637 10P3920
Product Name 12A Diode and Rectifier Diode Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State
Package Box
Unlock Full Specs
to access all available technical data