Manufacturer: ON Semiconductor
Win Source Part Number: 1122119-1N6285A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: DO-201AD, Axial
Alternative Parts (Cross-Reference): 1N5647A; 1.5KE39A; 1N6285A; LCE33B;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 1N6285A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33.3V
Voltage - Breakdown (Minimum): 37.1V
Voltage - Clamping (Maximum) at Ipp: 53.9V
53.9V Clamp Ipp Tvs Diode Through Hole Axial
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 33.3VWM 53.9VC AXIAL
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1122119-1N6285A | 1N6285AOS-ND | 53756675 | 1N6285A |
| Product Name | TVS - TVS - Diodes - 1N6285A | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 53.9 volts | 53.9 volts | 53.9 volts | |
| VBR | 37.1 volts | 37.1 volts | 37.1 volts |