DIODE ZENER 24V 5W DO201
DIODE ZENER 24V 5W DO201
ZENER DIODE, 24V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 4878-1N5359BTB-ND | 63842571 |
| Product Name | Single Zener Diodes | Diode |
| Tj | -50 to 150 C (-58 to 302 F) |