Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1122957-20FL2C41A
Manufacturer Homepage: www.semicon.toshiba.
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 300V, SILICON, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 1122957-20FL2C41A | 79744975 |
| Product Name | Hard To Find - 20FL2C41A | Diode |