59V Clamp 169A (8/20µs) Ipp Tvs Diode Through Hole DO-201
59V Clamp 169A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS D5.4X7.5 28.2V 1500W BIDIR
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 28.2 V, DO-201, 2, 31.4 V RoHS Compliant: Yes
DIODE, TVS, BI DIR, 1.5KW, 28.2V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes | Diodes |
| Product Number | 497-6646-1-ND | 1.5KE33CA | 2061451 | 35X2576 | 64AH9293 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 28.2 V, Do-201, 2, 31.4 V Rohs Compliant Stmicroelectronics | Diode, Tvs, Bi Dir, 1.5Kw, 28.2V, Do-201; Product Range Stmicroelectronics |
| Configuration | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |||
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 45.7 volts | 59 volts | |||
| VBR | 31.4 volts | 31.4 volts |