onsemi Zener Diodes 1SMB5932BT3G

Description
Zener Diode 3W 20V 5% ESD 16KV SMB
Request a Quote Datasheet
Description
Zener Diode 3W 20V 5% ESD 16KV SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7925426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925426P
Zener Diodes 7925426P
Zener Diode 3W 20V 5% ESD 16KV SMB

Zener Diode 3W 20V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925426
Zener Diodes 7925426
Zener Diode 3W 20V 5% ESD 16KV SMB

Zener Diode 3W 20V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1631971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631971
Zener Diodes 1631971
Zener Diode 3W 20V 5% ESD 16KV SMB

Zener Diode 3W 20V 5% ESD 16KV SMB

Supplier's Site
Diodes - Zener - Single - 1SMB5932BT3G - 005433-1SMB5932BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5932BT3G
005433-1SMB5932BT3G
Diodes - Zener - Single - 1SMB5932BT3G 005433-1SMB5932BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005433-1SMB5932BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 15.2V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005433-1SMB5932BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - 1SMB5932BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 20 V

3.0 W Zener Diode Voltage Regulator 20 V

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5932BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5932BT3GOSDKR-ND
Single Zener Diodes 1SMB5932BT3GOSDKR-ND
Zener Diode 20V 3W ±5% Surface Mount SMB

Zener Diode 20V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5932BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5932BT3GOSTR-ND
Single Zener Diodes 1SMB5932BT3GOSTR-ND
Zener Diode 20V 3W ±5% Surface Mount SMB

Zener Diode 20V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5932BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5932BT3GOSCT-ND
Single Zener Diodes 1SMB5932BT3GOSCT-ND
Zener Diode 20V 3W ±5% Surface Mount SMB

Zener Diode 20V 3W ±5% Surface Mount SMB

Buy Now Datasheet
20V 550mW Zener Diode - 287-1SMB5932BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 550mW Zener Diode
287-1SMB5932BT3G
20V 550mW Zener Diode 287-1SMB5932BT3G
20V Zener Diode, 550mW, SMB, 5% Tol Product overview: 1SMB5932BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5932BT3G can be used for catalog matching and distributor lookup.

20V Zener Diode, 550mW, SMB, 5% Tol Product overview: 1SMB5932BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5932BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 3W, 20V, Smb; Zener Voltage Vz Typ Onsemi - 42K3097 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 20V, Smb; Zener Voltage Vz Typ Onsemi
42K3097
Zener Diode, 3W, 20V, Smb; Zener Voltage Vz Typ Onsemi 42K3097
ZENER DIODE, 3W, 20V, SMB; Zener Voltage Vz Typ:20V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 20V, SMB; Zener Voltage Vz Typ:20V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 20V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6290 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6290
Diode, Zener, 20V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6290
DIODE, ZENER, 20V, 3W, DO-214AA; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 20V, 3W, DO-214AA; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5932BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5932BT3G
Single Zener Diodes 1SMB5932BT3G
DIODE ZENER 20V 3W SMB

DIODE ZENER 20V 3W SMB

Supplier's Site Datasheet
Diode - 18698429 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 20V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 20V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5932BT3G
Zener Diodes 1SMB5932BT3G
Zener Diodes 20V 3W

Zener Diodes 20V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5932BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5932BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5932BT3G
DIODE ZENER 20V 3W SMB

DIODE ZENER 20V 3W SMB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes General Purpose Diodes Zener Diodes Zener Diodes
Product Number 7925426P 7925426 005433-1SMB5932BT3G 1SMB5932BT3G 1SMB5932BT3GOSDKR-ND 287-1SMB5932BT3G 42K3097 29X6290 1SMB5932BT3G 18698429 1SMB5932BT3G 1SMB5932BT3G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5932BT3G Single Zener Diodes 20V 550mW Zener Diode Zener Diode, 3W, 20V, Smb; Zener Voltage Vz Typ Onsemi Diode, Zener, 20V, 3W, Do-214Aa; Zener Voltage Nom Onsemi Single Zener Diodes Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA Smb SMB; SMB SMB Tape and Reel DO-214AA (SMB); SMB DO-214AA (SMB); SMB DO-214AA, SMB; SMB SMB SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Life Cycle Stage Active Active Active
VZ 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data