DIODE MODULE, 1 KV, 35 A, 1.8 V, DO-203AB, 2 PINS. FREE 2 YEAR RADWELL WARRANTY
Features:
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 16306226 | 70078689 |
| Product Name | Bridge Rectifier | DIODE; 35 A (MAX.) IF; 1.8 V (MAX.); 1000V; 1C/W; 380A IFMS; 2A IR; DO-203AB |
| Arrangement | Common Catode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.8 volts | |
| IF | 35000 mA |