Manufacturer: Fairchild Semiconductor
Win Source Part Number: 005309-1N4937
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Manufacturer Device Package: DO-41
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Diode Standard 600V 1A Through Hole DO-41
DISCONTINUED BY MANUFACTURER, RECTIFIERS, DIODE, 600V, 1A, FAST, DO-41. FREE 2 YEAR RADWELL WARRANTY
DIODE FAST DO41 600V 200NS 150C
| Win Source Electronics | Rochester Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 005309-1N4937 | 1N4937 | 1N4937FSTR-ND | 16129164 | 1N4937 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 150 ns |