21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE
1.5kW Bidirectional TVS Diode, 15.8V Breakdown, DO-201 Product overview: 1.5KE15CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE15CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 15V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 15V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, TRANSZORB, TRANSZORB 1.5KE SERIES, BIDIRECTIONAL, 12.8 V, 21.2 V, DO-201, 2 PINS. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 12.8VWM 21.2VC 1.5KE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE15CA-E3/54GITR-ND | 144-1.5KE15CA-E3/54 | 78K0976 | 16317352 | 1.5KE15CA-E3/54 |
| Product Name | TVS Diodes | 15.8V TVS Protection Diode | Tvs Diode, 1.5Kw, 15V, 1.5Ke; Product Range Vishay | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201 | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 21.2 volts | 21.2 volts | |||
| VBR | 14.3 volts | 14.3 volts | 14.3 volts |