137V Clamp Ipp Tvs Diode Through Hole Axial
TVS DIODE 85.5VWM 137VC AXIAL
DISCONTINUED BY MANUFACTURER, DIODE,TRANSIENT VOLTAGE SUPPRESSOR (TVS), UNIDIRECTIONAL TVS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1N6295AGOS-ND | 1N6295AG | 18697985 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts |