VISHAY Semiconductors 1N1188
Features:
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 70078670 | |
| Product Name | Bridge Rectifier | DIODE; 35 A (MAX.) IF; 1.7 V (MAX.); 400V; 1C/W; 480A IFMS; 10A IR; DO-203AB |
| Arrangement | Common Catode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.7 volts | |
| IF | 35000 mA |