Vishay Intertechnology, Inc. Bridge Rectifier 1N1204A

Description
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 16306081 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16306081
Bridge Rectifier 16306081
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE; 12A IF; 400V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 1.5MA IR; -65C - 70078679 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE; 12A IF; 400V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 1.5MA IR; -65C
70078679
DIODE; 12A IF; 400V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 1.5MA IR; -65C 70078679
Features: Voltage Ratings from 50 to 1000 V High Surge Current Capability Low Thermal Impedance High Temperature Rating Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260 RoHS Compliant

Features:

  • Voltage Ratings from 50 to 1000 V
  • High Surge Current Capability
  • Low Thermal Impedance
  • High Temperature Rating
  • Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays
Product Number 16306081 70078679
Product Name Bridge Rectifier DIODE; 12A IF; 400V; 2.0C/W; 230 A @ 50HZ, 240 A @ 60 HZ IFMS; 1.5MA IR; -65C
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers