Diode Standard 200V 1A Through Hole DO-41
Manufacturer: ON Semiconductor
Win Source Part Number: 804489-1N4935
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -50°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 12pF at 4V, 1MHz
Part Number Series: 1N4935
DIODE FAST DO41 200V 200NS 150C
DISCONTINUED BY MANUFACTURER, DIODE, STANDARD, 200V, 1A, FAST RECOVERY =< 500NS, > 200MA (IO), THROUGH HOLE, DO-204AL, DO-4. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD SEMICONDUCTOR Semiconductors 1N4935
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1N4935FSTR-ND | 804489-1N4935 | 1N4935 | 16129156 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4935 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Configuration | Single | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 200 volts | |||
| IR | 0.0050 mA |