DIODE ARRAY GP 400V 8A TO220-3 Product overview: 16CTU04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121432-16CTU04
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Family Part Number: 16CTU04
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A
Current - Reverse Leakage at Vr: 10μA at 400V
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 400V 8A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | 286-16CTU04 | 16CTU04-ND | 1121432-16CTU04 | 16311973 | 16CTU04 |
| Product Name | 400V 8A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - 16CTU04 | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220 | ||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Standard |