Vishay Precision Group 41.4V TVS Protection Diode 1N6282A-E3/54

Description
TVS Diode 1.5kW Unidirectional 41.4V Clamping Voltage Product overview: 1N6282A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6282A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Unidirectional 41.4V Clamping Voltage Product overview: 1N6282A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6282A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
41.4V TVS Protection Diode - 144-1N6282A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
41.4V TVS Protection Diode
144-1N6282A-E3/54
41.4V TVS Protection Diode 144-1N6282A-E3/54
TVS Diode 1.5kW Unidirectional 41.4V Clamping Voltage Product overview: 1N6282A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6282A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 41.4V Clamping Voltage Product overview: 1N6282A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6282A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1N6282A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1N6282A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Diode - 55515462 - Radwell International
Willingboro, NJ, United States
TVS DIODE, 25.6V, 41.4V CLAMP, 1.5KE, DO-201AA, 1 UNIDIRECTIONAL CHANNEL, 2 PINS, AXIAL, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TVS DIODE, 25.6V, 41.4V CLAMP, 1.5KE, DO-201AA, 1 UNIDIRECTIONAL CHANNEL, 2 PINS, AXIAL, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tvs Diode, 6.5W, 25.6V, Do-201Ae; Product Range Vishay - 78K2737 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5W, 25.6V, Do-201Ae; Product Range Vishay
78K2737
Tvs Diode, 6.5W, 25.6V, Do-201Ae; Product Range Vishay 78K2737
TVS DIODE, 6.5W, 25.6V, DO-201AE; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:28.5V RoHS Compliant: Yes

TVS DIODE, 6.5W, 25.6V, DO-201AE; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:28.5V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6282A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6282A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6282A-E3/54
TVS DIODE 25.6VWM 41.4VC 1.5KE

TVS DIODE 25.6VWM 41.4VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1N6282A-E3/54 1N6282A-E3/54GITR-ND 55515462 78K2737 1N6282A-E3/54
Product Name 41.4V TVS Protection Diode TVS Diodes Diode Tvs Diode, 6.5W, 25.6V, Do-201Ae; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AE 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data