Vishay Intertechnology, Inc. Diode Arrays 12CTQ040

Description
Diode Array 1 Pair Common Cathode Schottky 40V 6A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 6A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 12CTQ040-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
12CTQ040-ND
Diode Arrays 12CTQ040-ND
Diode Array 1 Pair Common Cathode Schottky 40V 6A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 6A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 12CTQ040 - 1121199-12CTQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CTQ040
1121199-12CTQ040
Diodes, Rectifiers - Arrays - 12CTQ040 1121199-12CTQ040
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121199-12CTQ040 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121199-12CTQ040
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A
Current - Reverse Leakage at Vr: 800μA at 40V

Buy Now
Singapore, Singapore
40V 6A TO220 Diode and Rectifier
286-12CTQ040
40V 6A TO220 Diode and Rectifier 286-12CTQ040
DIODE ARR SCHOTT 40V 6A TO220-3 Product overview: 12CTQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ040 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 6A TO220-3 Product overview: 12CTQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 16300513 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16300513
Bridge Rectifier 16300513
MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 12CTQ040-ND 1121199-12CTQ040 286-12CTQ040 16300513
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 12CTQ040 40V 6A TO220 Diode and Rectifier Bridge Rectifier
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-220; TO-220-3 Tube
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
5 suppliers