onsemi Diodes - Zener - Single - 1N5955BRLG 1N5955BRLG

Description
Zener Diode, 180V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 180V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5955BRLG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 180V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 180V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5955BRLG - 1002376-1N5955BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5955BRLG
1002376-1N5955BRLG
Diodes - Zener - Single - 1N5955BRLG 1002376-1N5955BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002376-1N5955BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 900 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1002376-1N5955BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 136.8V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 900 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1N5955BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5955BRLGOSTR-ND
Single Zener Diodes 1N5955BRLGOSTR-ND
Zener Diode 180V 3W ±5% Through Hole Axial

Zener Diode 180V 3W ±5% Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
180V 3W Zener Diode
287-1N5955BRLG
180V 3W Zener Diode 287-1N5955BRLG
180V 3W Zener Diode, 5% Tol, DO-41 Product overview: 1N5955BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5955BRLG can be used for catalog matching and distributor lookup.

180V 3W Zener Diode, 5% Tol, DO-41 Product overview: 1N5955BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5955BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5955BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5955BRLG
Single Zener Diodes 1N5955BRLG
DIODE ZENER 180V 3W AXIAL

DIODE ZENER 180V 3W AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5955BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5955BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5955BRLG
DIODE ZENER 180V 3W AXIAL

DIODE ZENER 180V 3W AXIAL

Supplier's Site
Diode - 18718601 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3W, 180V, DO-41, 5%, 2.7X5.2MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3W, 180V, DO-41, 5%, 2.7X5.2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Zener Diode, 3W, 180V, Do-41; Zener Voltage Nom Onsemi - 10N9646 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 180V, Do-41; Zener Voltage Nom Onsemi
10N9646
Zener Diode, 3W, 180V, Do-41; Zener Voltage Nom Onsemi 10N9646
ZENER DIODE, 3W, 180V, DO-41; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5955 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 180V, DO-41; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5955 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 180V, Do-41, Full Reel; Zener Voltage Nom Onsemi - 42K2997 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 180V, Do-41, Full Reel; Zener Voltage Nom Onsemi
42K2997
Zener Diode, 3W, 180V, Do-41, Full Reel; Zener Voltage Nom Onsemi 42K2997
ZENER DIODE, 3W, 180V, DO-41, FULL REEL; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 180V, DO-41, FULL REEL; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5955BRLG
Zener Diodes 1N5955BRLG
Zener Diodes 180V 3W

Zener Diodes 180V 3W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes General Purpose Diodes Zener Diodes Zener Diodes
Product Number 1N5955BRLG 1002376-1N5955BRLG 1N5955BRLGOSTR-ND 287-1N5955BRLG 1N5955BRLG 1N5955BRLG 18718601 10N9646 1N5955BRLG
Product Name Diodes - Zener - Single - 1N5955BRLG Single Zener Diodes 180V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Diode, 3W, 180V, Do-41; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Obsolete Active Removed; Obsolete
Package DO-41, DO-204AL; DO-41 Axial Tape and Reel DO-204AL, DO-41, Axial; DO-41 Axial DO-41; DO-41 DO-41-2; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 180 volts 180 volts 180 volts 180 volts
ZZT 900 ohms 900 ohms 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data