64.8V Clamp Ipp Tvs Diode Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 1122120-1N6287A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: DO-201AD, Axial
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 1N6287A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 40.2V
Voltage - Breakdown (Minimum): 44.7V
Voltage - Clamping (Maximum) at Ipp: 64.8V
TVS DIODE 40.2VWM 64.8VC AXIAL
DISCONTINUED BY MANUFACTURER, TVS DIODE, 1.5KW, 47V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1N6287AOS-ND | 1122120-1N6287A | 1N6287A | 32500265 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1N6287A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| Configuration | Single | |||
| Package | DO-201; DO-201AD, Axial | Axial | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |