Zener Diode 15V 5W ±5% Through Hole Axial
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V, SINGLE, 1 ELEMENT PER CHIP, THROUGH HOLE, 2 PIN, VOLTAGE REGULATOR, MAXIMUM POWER DISSIPATION 5 W, TEST CURRENT 75MA, MAX ZENER IMPEDANCE 2.5, MAX REVERSE LEAKAGE CURRENT 1A. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 15V 5W AXIAL
DIODE ZENER 15V 5W AXIAL
| DigiKey | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5352BOS-ND | 67181616 | 598-1N5352B | 1N5352B |
| Product Name | Single Zener Diodes | Diode | DIODE ZENER 15V 5W AXIAL | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | T-18, Axial | Axial | ||
| Pin Count | 2 |