The 1SMA28AT3G is a surface mount transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients. It is packaged in a low-profile SMA case with dimensions of 2.20 mm maximum length, 4.57 mm maximum width, and 5.59 mm maximum height. The device has a working peak reverse voltage of 28 V, a breakdown voltage ranging from 31.1 V to 34.4 V at 10 A, and a clamping voltage of 45.4 V at a peak pulse current of 8.8 A. It supports a peak pulse power of 400 W at 1 ms, features a response time of less than 1 ns, and has an ESD rating of Class 3 (>16 kV) per the Human Body Model. The diode is Pb-free, operates from -65°C to +150°C, and is supplied in tape and reel packaging.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMAJ series . The SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Reverse Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 400 W at 1 Arms ESD Rating of Class 3 (>16 kV) per Human Body Model Pico Seconds Response Time (0 V to BV) Flat Handling Surface for Accurate Placement Package Design for Top Side or Bottom Circuit Board Mounting Available in Tape and Reel Low Profile Package CASE: Void-free, transfer-molded plastic FINISH: All external surfaces are corrosion resistant with readily solderable leads
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA
Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: 1SMA28AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA28AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC SMA
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 28V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1SMA28AT3G | 1SMA28AT3GOSTR-ND | 144-1SMA28AT3G | 1SMA28AT3G | 87291545 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMAxxA - 1SMA28AT3G | TVS Diodes | 400W 28V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; SMA | |||
| Peak Pulse Power | 400 watts | 400 watts |