45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 28.2VWM 45.7VC DO214AB Product overview: 1.5SMC33CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33CA can be used for catalog matching and distributor lookup.
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, 33C MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS Diodes / ESD Suppressors 33V 1500W BiDir
DIO TVS VBD 33V 1.5kW BIDIR SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC33CABBTR-ND | 144-1.5SMC33CA | 127872165 | 1.5SMC33CA | 81Y2068 |
| Product Name | TVS Diodes | TVS Protection Diode | Diode | TVS Diodes / ESD Suppressors | Dio Tvs Vbd 33V 1.5Kw Bidir Smc Bourns |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 45.7 volts |