Vishay Precision Group Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 1N4007GP/4

Description
STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: No
Datasheet
Description
STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 94B7157 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
94B7157
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 94B7157
STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: No

STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: No

Supplier's Site Datasheet
Diode - 33633415 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Diodes General Purpose Diodes
Product Number 94B7157 33633415
Product Name Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay Diode
VF 1.1 volts
Unlock Full Specs
to access all available technical data